DIODES Incorporated Single FETs, MOSFETs DMT3006LFVQ-13

Description
N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet
Description
N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3006LFVQ-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3006LFVQ-13-ND
Single FETs, MOSFETs DMT3006LFVQ-13-ND
N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 30V 60A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3006LFVQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3006LFVQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3006LFVQ-13
MOSFET N-CH 30V 60A POWERDI3333

MOSFET N-CH 30V 60A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3006LFVQ-13-ND DMT3006LFVQ-13 DMT3006LFVQ-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
40V 160A MOSFET Transistor - 278-AUIRF1404Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
8 suppliers