N-Channel 30V 16A (Ta), 55.6A (Tc) 27.8W (Tc) Surface Mount PowerDI3333-8
N-Channel 30V 16A (Ta), 55.6A (Tc) 27.8W (Tc) Surface Mount PowerDI3333-8
N-Channel 30V 16A (Ta), 55.6A (Tc) 27.8W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 30V PWRDI3333
MOSFET N-CH 30V PWRDI3333
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT3006LFG-7DICT-ND | DMT3006LFG-7 | DMT3006LFG-7 | DMT3006LFG-7 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | Surface Mount | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |