N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Manufacturer: Diodes Incorporated
Win Source Part Number: 869127-DMT3006LFDF-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT3006
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMT3006LFDF-7-ND, DMT3006LFDF-7DITR, DMT3006LFDF-7DIDKR, DMT3006LFDF-7DICT
MOSFET N-CH 30V 14.1A 6UDFN Product overview: DMT3006LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3006LFDF-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 14.1A 6UDFN
MOSFET N-CH 30V 14.1A 6UDFN
MOSFET, N-CH, 30V, 14.1A, UDFN2020 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT3006LFDF-7DITR-ND | 869127-DMT3006LFDF-7 | 278-DMT3006LFDF-7 | DMT3006LFDF-7 | DMT3006LFDF-7 | 81AH9856 | DMT3006LFDF-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3006LFDF-7 | 30V 14.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 14.1A, Udfn2020 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-UDFN Exposed Pad | SOT3; U-DFN2020-6 (Type F) | Cut Tape (CT) | 6-UDFN Exposed Pad | Surface Mount | TO-3 | |
| Transistor Grade / Operating Range | Automotive | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| MOSFET Operating Mode | Enhancement |