DIODES Incorporated Single FETs, MOSFETs DMT3006LFDF-13

Description
N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT3006LFDF-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3006LFDF-13TR-ND
Single FETs, MOSFETs 31-DMT3006LFDF-13TR-ND
N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 14.1A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3006LFDF-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3006LFDF-13CT-ND
Single FETs, MOSFETs 31-DMT3006LFDF-13CT-ND
MOSFET N-CH 30V 14.1A 6UDFN

MOSFET N-CH 30V 14.1A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3006LFDF-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3006LFDF-13DKR-ND
Single FETs, MOSFETs 31-DMT3006LFDF-13DKR-ND
MOSFET N-CH 30V 14.1A 6UDFN

MOSFET N-CH 30V 14.1A 6UDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3006LFDF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3006LFDF-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3006LFDF-13
MOSFET N-CH 30V 14.1A 6UDFN

MOSFET N-CH 30V 14.1A 6UDFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT3006LFDF-13TR-ND DMT3006LFDF-13 DMT3006LFDF-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7313QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
8 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details