DIODES Incorporated Single FETs, MOSFETs DMT3006LDK-7

Description
N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8
Request a Quote Datasheet
Description
N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3006LDK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3006LDK-7DICT-ND
Single FETs, MOSFETs DMT3006LDK-7DICT-ND
N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT3006LDK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3006LDK-7DITR-ND
Single FETs, MOSFETs DMT3006LDK-7DITR-ND
N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT3006LDK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3006LDK-7DIDKR-ND
Single FETs, MOSFETs DMT3006LDK-7DIDKR-ND
N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

N-Channel 30V 17.1A (Ta), 46.2A (Tc) 1.1W (Ta) Surface Mount V-DFN3030-8

Buy Now Datasheet
Singapore, Singapore
30V 17.1A 46.2A MOSFET Transistor
278-DMT3006LDK-7
30V 17.1A 46.2A MOSFET Transistor 278-DMT3006LDK-7
MOSFET N-CH 30V 17.1A/46.2A 8DFN Product overview: DMT3006LDK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.1A, 46.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.1A, 46.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3006LDK-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 17.1A/46.2A 8DFN Product overview: DMT3006LDK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.1A, 46.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.1A, 46.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3006LDK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055819-DMT3006LDK-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055819-DMT3006LDK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055819-DMT3006LDK-7
Win Source Part Number: 1055819-DMT3006LDK-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 46.2A (Tc) Rds On (Max) @ Id, Vgs: 6.5mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1.1W (Ta) Package / Case: 8-PowerVDFN Supplier Device Package: V-DFN3030-8 Gate Charge (Qg) (Max) @ Vgs: 22.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1320 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CSD17578Q3A; DMT3006LFG-7; IRFHM8329TRPBF; IPD060N03LGATMA1; SISS27DN-T1-GE3; IRFH8330TRPBF; PSMN5R8-30LL,115; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT3006LDK-7DITR,DMT 3006LDK-7DIDKR,DMT30 06LDK-7DICT Base Product Number: DMT3006 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055819-DMT3006LDK-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 46.2A (Tc)
Rds On (Max) @ Id, Vgs: 6.5mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1.1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: V-DFN3030-8
Gate Charge (Qg) (Max) @ Vgs: 22.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1320 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CSD17578Q3A; DMT3006LFG-7; IRFHM8329TRPBF; IPD060N03LGATMA1; SISS27DN-T1-GE3; IRFH8330TRPBF; PSMN5R8-30LL,115;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMT3006LDK-7DITR,DMT3006LDK-7DIDKR,DMT3006LDK-7DICT
Base Product Number: DMT3006
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3006LDK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3006LDK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3006LDK-7
MOSFET N-CH 30V 17.1A/46.2A 8DFN

MOSFET N-CH 30V 17.1A/46.2A 8DFN

Supplier's Site
Mosfet, N-Ch, 30V, 46.2A, Vdfn3030 Rohs Compliant Diodes Inc. - 28AK8861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 46.2A, Vdfn3030 Rohs Compliant Diodes Inc.
28AK8861
Mosfet, N-Ch, 30V, 46.2A, Vdfn3030 Rohs Compliant Diodes Inc. 28AK8861
MOSFET, N-CH, 30V, 46.2A, VDFN3030 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 46.2A, VDFN3030 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT3006LDK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT3006LDK-7
Single FETs, MOSFETs DMT3006LDK-7
MOSFET N-CH 30V 17.1A/46.2A 8DFN

MOSFET N-CH 30V 17.1A/46.2A 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3006LDK-7DICT-ND 278-DMT3006LDK-7 1055819-DMT3006LDK-7 DMT3006LDK-7 28AK8861 DMT3006LDK-7 DMT3006LDK-7
Product Name Single FETs, MOSFETs 30V 17.1A 46.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 46.2A, Vdfn3030 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN TO-3 8-PowerVDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2.8 milliwatts 1100 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data