DIODES Incorporated Single FETs, MOSFETs DMT3004LPS-13

Description
N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3004LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3004LPS-13DIDKR-ND
Single FETs, MOSFETs DMT3004LPS-13DIDKR-ND
N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT3004LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3004LPS-13DICT-ND
Single FETs, MOSFETs DMT3004LPS-13DICT-ND
N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT3004LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3004LPS-13DITR-ND
Single FETs, MOSFETs DMT3004LPS-13DITR-ND
N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

N-Channel 30V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
30V 21A MOSFET Transistor
278-DMT3004LPS-13
30V 21A MOSFET Transistor 278-DMT3004LPS-13
MOSFET N-CH 30V 21A PWRDI5060 Product overview: DMT3004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3004LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 21A PWRDI5060 Product overview: DMT3004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3004LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3004LPS-13 - 869126-DMT3004LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3004LPS-13
869126-DMT3004LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3004LPS-13 869126-DMT3004LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869126-DMT3004LPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT3004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT3004LPS-13DICT, DMT3004LPS-13DIDKR, DMT3004LPS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869126-DMT3004LPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT3004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT3004LPS-13DICT, DMT3004LPS-13DIDKR, DMT3004LPS-13DITR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3004LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3004LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3004LPS-13
MOSFET N-CH 30V 21A PWRDI5060

MOSFET N-CH 30V 21A PWRDI5060

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET

MOSFET 30V N-Ch Enh FET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3004LPS-13DIDKR-ND 278-DMT3004LPS-13 869126-DMT3004LPS-13 DMT3004LPS-13 DMT3004LPS-13
Product Name Single FETs, MOSFETs 30V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3004LPS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PowerDI5060-8 PowerDI5060-8
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data