DIODES Incorporated Single FETs, MOSFETs DMT3004LFG-7

Description
N-Channel 30V 10.4A (Ta), 25A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 30V 10.4A (Ta), 25A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3004LFG-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3004LFG-7-ND
Single FETs, MOSFETs DMT3004LFG-7-ND
N-Channel 30V 10.4A (Ta), 25A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount PowerDI3333-8

N-Channel 30V 10.4A (Ta), 25A (Tc) 2.1W (Ta), 42W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
30V 10.4A MOSFET Transistor
278-DMT3004LFG-7
30V 10.4A MOSFET Transistor 278-DMT3004LFG-7
MOSFET NCH 30V 10.4A POWERDI Product overview: DMT3004LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3004LFG-7 can be used for catalog matching and distributor lookup.

MOSFET NCH 30V 10.4A POWERDI Product overview: DMT3004LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3004LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMT3004LFG-7 - 803643-DMT3004LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMT3004LFG-7
803643-DMT3004LFG-7
FETs - Single - DMT3004LFG-7 803643-DMT3004LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803643-DMT3004LFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.1W , 42W (Tc) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.5mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2370pF at 15V Current - Continuous Drain (Id) at 25°C: 10.4A , 25A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: +20V, -16V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803643-DMT3004LFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.1W , 42W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.5mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2370pF at 15V
Current - Continuous Drain (Id) at 25°C: 10.4A , 25A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: +20V, -16V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3004LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3004LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3004LFG-7
MOSFET NCH 30V 10.4A POWERDI

MOSFET NCH 30V 10.4A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3004LFG-7-ND 278-DMT3004LFG-7 803643-DMT3004LFG-7 DMT3004LFG-7 DMT3004LFG-7
Product Name Single FETs, MOSFETs 30V 10.4A MOSFET Transistor FETs - Single - DMT3004LFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data