DIODES Incorporated 30V 22A MOSFET Transistor DMT3003LFG-7

Description
MOSFET N-CH 30V 22A PWRDI3333 Product overview: DMT3003LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3003LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 22A PWRDI3333 Product overview: DMT3003LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3003LFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 22A MOSFET Transistor
278-DMT3003LFG-7
30V 22A MOSFET Transistor 278-DMT3003LFG-7
MOSFET N-CH 30V 22A PWRDI3333 Product overview: DMT3003LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3003LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 22A PWRDI3333 Product overview: DMT3003LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3003LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT3003LFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3003LFG-7CT-ND
Single FETs, MOSFETs 31-DMT3003LFG-7CT-ND
MOSFET N-CH 30V 22A PWRDI3333

MOSFET N-CH 30V 22A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3003LFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3003LFG-7DKR-ND
Single FETs, MOSFETs 31-DMT3003LFG-7DKR-ND
MOSFET N-CH 30V 22A PWRDI3333

MOSFET N-CH 30V 22A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3003LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3003LFG-7TR-ND
Single FETs, MOSFETs 31-DMT3003LFG-7TR-ND
N-Channel 30V 22A (Ta), 100A (Tc) 2.4W (Ta), 62W (Tc) Surface Mount PowerDI3333-8

N-Channel 30V 22A (Ta), 100A (Tc) 2.4W (Ta), 62W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
FETs - Single - DMT3003LFG-7 - 802391-DMT3003LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMT3003LFG-7
802391-DMT3003LFG-7
FETs - Single - DMT3003LFG-7 802391-DMT3003LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802391-DMT3003LFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.4W , 62W (Tc) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.2mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2370pF at 15V Current - Continuous Drain (Id) at 25°C: 22A , 100A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802391-DMT3003LFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.4W , 62W (Tc)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.2mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 44nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2370pF at 15V
Current - Continuous Drain (Id) at 25°C: 22A , 100A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3003LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3003LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3003LFG-7
MOSFET N-CH 30V 22A PWRDI3333

MOSFET N-CH 30V 22A PWRDI3333

Supplier's Site
Mosfet, Aec-Q101, Nch, 30V, Powerdi 3333; Msl Diodes Inc. - 12AC0721 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Nch, 30V, Powerdi 3333; Msl Diodes Inc.
12AC0721
Mosfet, Aec-Q101, Nch, 30V, Powerdi 3333; Msl Diodes Inc. 12AC0721
MOSFET, AEC-Q101, NCH, 30V, POWERDI 3333; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

MOSFET, AEC-Q101, NCH, 30V, POWERDI 3333; MSL:MSL 1 - Unlimited; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT3003LFG-7 31-DMT3003LFG-7CT-ND 802391-DMT3003LFG-7 DMT3003LFG-7 12AC0721 DMT3003LFG-7
Product Name 30V 22A MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMT3003LFG-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Nch, 30V, Powerdi 3333; Msl Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 30 volts
PD 62 milliwatts 2400 to 62000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers