DIODES Incorporated Single FETs, MOSFETs DMT3002LPS-13

Description
N-Channel 30V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 30V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3002LPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3002LPS-13-ND
Single FETs, MOSFETs DMT3002LPS-13-ND
N-Channel 30V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

N-Channel 30V 100A (Tc) 1.2W (Ta), 136W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
30V 100A MOSFET Transistor
278-DMT3002LPS-13
30V 100A MOSFET Transistor 278-DMT3002LPS-13
MOSFET N-CH 30V 100A PWRDI5060-8 Product overview: DMT3002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3002LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A PWRDI5060-8 Product overview: DMT3002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3002LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324315-DMT3002LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324315-DMT3002LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324315-DMT3002LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324315-DMT3002LPS-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 2V @ 1mA Power Dissipation (Max): 1.2W, 136W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 15 V Vgs (Max): ±16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Base Product Number: DMT3002 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324315-DMT3002LPS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Rds On (Max) @ Id, Vgs: 1.6mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 1.2W, 136W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 77 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5000 pF @ 15 V
Vgs (Max): ±16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Base Product Number: DMT3002
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3002LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3002LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3002LPS-13
MOSFET N-CH 30V 100A PWRDI5060-8

MOSFET N-CH 30V 100A PWRDI5060-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT3002LPS-13-ND 278-DMT3002LPS-13 1324315-DMT3002LPS-13 DMT3002LPS-13 DMT3002LPS-13
Product Name Single FETs, MOSFETs 30V 100A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; 8-PowerTDFN 77 nC @ 10 V
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data