Mosfet Array 2 N-Channel (Dual) 24V 50A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXC)
MOSFET 2N-CH 24V 50A POWERDI3333
MOSFET BVDSS: 8V-24V POWERDI3333
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT2005UDV-7-ND | DMT2005UDV-7 | DMT2005UDV-7 | DMT2005UDV-7 |
| Product Name | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN | 8-PowerVDFN | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Polarity | N-Channel; 2 N-Channel (Dual) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |