Win Source Part Number: 1055818-DMT2004UPS-1
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 24 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 1.45V @ 250µA
Power Dissipation (Max): 3W (Ta)
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 53.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1683 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMT2004
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
MOSFET N-CH 24V 80A PWRDI5060-8 Product overview: DMT2004UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT2004UPS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 24V 80A PWRDI5060-8
N-Channel 24V 80A (Tc) 3W (Ta) Surface Mount PowerDI5060-8
MOSFET N-CH 24V 80A PWRDI5060-8
MOSFET N-CH 24V 80A PWRDI5060-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1055818-DMT2004UPS-13 | 278-DMT2004UPS-13 | 31-DMT2004UPS-13DKR-ND | DMT2004UPS-13 | DMT2004UPS-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 24V 80A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 3000 milliwatts | 3 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN |