N-Channel 24V 70A (Tc) 1.2W (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET N-CH 24V 70A POWERDI3333
MOSFET N-CH 24V 70A POWERDI3333
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT2004UFV-13-ND | DMT2004UFV-13 | DMT2004UFV-13 | DMT2004UFV-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |