DIODES Incorporated Single FETs, MOSFETs DMT2004UFG-7

Description
MOSFET N-CH 24V 70A POWERDI3333
Request a Quote Datasheet
Description
MOSFET N-CH 24V 70A POWERDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT2004UFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT2004UFG-7CT-ND
Single FETs, MOSFETs 31-DMT2004UFG-7CT-ND
MOSFET N-CH 24V 70A POWERDI3333

MOSFET N-CH 24V 70A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT2004UFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT2004UFG-7DKR-ND
Single FETs, MOSFETs 31-DMT2004UFG-7DKR-ND
MOSFET N-CH 24V 70A POWERDI3333

MOSFET N-CH 24V 70A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT2004UFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT2004UFG-7TR-ND
Single FETs, MOSFETs 31-DMT2004UFG-7TR-ND
N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Mosfet, N-Ch, 24V, 70A, Powerdi 3333; Transistor Polarity Diodes Inc. - 12AC0720 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 24V, 70A, Powerdi 3333; Transistor Polarity Diodes Inc.
12AC0720
Mosfet, N-Ch, 24V, 70A, Powerdi 3333; Transistor Polarity Diodes Inc. 12AC0720
MOSFET, N-CH, 24V, 70A, POWERDI 3333; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.45V; Power RoHS Compliant: Yes

MOSFET, N-CH, 24V, 70A, POWERDI 3333; Transistor Polarity:N Channel; Continuous Drain Current Id:70A; Drain Source Voltage Vds:24V; On Resistance Rds(on):0.0037ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.45V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT2004UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT2004UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT2004UFG-7
MOSFET N-CH 24V 70A POWERDI3333

MOSFET N-CH 24V 70A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT2004UFG-7CT-ND 12AC0720 DMT2004UFG-7 DMT2004UFG-7
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 24V, 70A, Powerdi 3333; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type 8-PowerVDFN TO-3 8-PowerVDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details