DIODES Incorporated Single FETs, MOSFETs DMT2004UFG-13

Description
N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT2004UFG-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT2004UFG-13-ND
Single FETs, MOSFETs DMT2004UFG-13-ND
N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

N-Channel 24V 70A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT2004UFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT2004UFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT2004UFG-13
MOSFET N-CH 24V 70A POWERDI3333

MOSFET N-CH 24V 70A POWERDI3333

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT2004UFG-13-ND DMT2004UFG-13 DMT2004UFG-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers