Manufacturer: Diodes Incorporated
Win Source Part Number: 1324325-DMT2004UFDF-
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 24 V
Current - Continuous Drain (Id) @ 25°C: 14.1A
Rds On (Max) @ Id, Vgs: 6mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 1.45V @ 250µA
Power Dissipation (Max): 800mW, 12.5W (Tc)
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 53.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1683 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT2004UFDF-7DICT,DM
Base Product Number: DMT2004
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 24V 14.1A 6UDFN Product overview: DMT2004UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 14.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 14.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT2004UFDF-7 can be used for catalog matching and distributor lookup.
N-Channel 24V 14.1A (Ta) 800mW (Ta), 12.5W (Tc) Surface Mount U-DFN2020-6 (Type F)
N-Channel 24V 14.1A (Ta) 800mW (Ta), 12.5W (Tc) Surface Mount U-DFN2020-6 (Type F)
N-Channel 24V 14.1A (Ta) 800mW (Ta), 12.5W (Tc) Surface Mount U-DFN2020-6 (Type F)
MOSFET N-CH 24V 14.1A 6UDFN
MOSFET N-CH 24V 14.1A 6UDFN
MOSFET, N-CH, 24V, 14.1A, U-DFN2020 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324325-DMT2004UFDF-7 | 278-DMT2004UFDF-7 | DMT2004UFDF-7DICT-ND | DMT2004UFDF-7 | DMT2004UFDF-7 | DMT2004UFDF-7 | 36AJ3609 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 24V 14.1A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 24V, 14.1A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 800 to 12500 milliwatts | 12.5 milliwatts | 800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |