DIODES Incorporated Single FETs, MOSFETs DMT15H053SSS-13

Description
N-Channel 150V 5.2A (Ta), 15A (Tc) 1.3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 150V 5.2A (Ta), 15A (Tc) 1.3W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT15H053SSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT15H053SSS-13TR-ND
Single FETs, MOSFETs 31-DMT15H053SSS-13TR-ND
N-Channel 150V 5.2A (Ta), 15A (Tc) 1.3W (Ta) Surface Mount 8-SO

N-Channel 150V 5.2A (Ta), 15A (Tc) 1.3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT15H053SSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT15H053SSS-13CT-ND
Single FETs, MOSFETs 31-DMT15H053SSS-13CT-ND
MOSFET N-CH 150V 5.2A/15A 8SO

MOSFET N-CH 150V 5.2A/15A 8SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT15H053SSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT15H053SSS-13DKR-ND
Single FETs, MOSFETs 31-DMT15H053SSS-13DKR-ND
MOSFET N-CH 150V 5.2A/15A 8SO

MOSFET N-CH 150V 5.2A/15A 8SO

Buy Now Datasheet
Singapore, Singapore
150V 5.2A 15A MOSFET Transistor
278-DMT15H053SSS-13
150V 5.2A 15A MOSFET Transistor 278-DMT15H053SSS-13
MOSFET N-CH 150V 5.2A/15A 8SO Product overview: DMT15H053SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT15H053SSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 5.2A/15A 8SO Product overview: DMT15H053SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5.2A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 5.2A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT15H053SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1348095-DMT15H053SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1348095-DMT15H053SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1348095-DMT15H053SSS-13
Win Source Part Number: 1348095-DMT15H053SSS -13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 1.3W (Ta) Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMT15 Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 5.2A (Ta) , 15A (Tc) Rds On (Max) @ Id, Vgs: 53mOhm @ 4.1A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 814 pF @ 75 V

Win Source Part Number: 1348095-DMT15H053SSS-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 1.3W (Ta)
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMT15
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 5.2A (Ta) , 15A (Tc)
Rds On (Max) @ Id, Vgs: 53mOhm @ 4.1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 814 pF @ 75 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT15H053SSS-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT15H053SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT15H053SSS-13
MOSFET N-CH 150V 5.2A/15A 8SO

MOSFET N-CH 150V 5.2A/15A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT15H053SSS-13TR-ND 278-DMT15H053SSS-13 1348095-DMT15H053SSS-13 DMT15H053SSS-13
Product Name Single FETs, MOSFETs 150V 5.2A 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data