N-Channel 115V 4.3A (Ta) 1W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET, N-CH, 115V, 4.3A, U-DFN2020 ROHS COMPLIANT: YES
MOSFET N-CH 115V 4.3A 6UDFN
MOSFET N-CH 115V 4.3A 6UDFN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT12H065LFDF-13TR-ND | 36AJ3608 | DMT12H065LFDF-13 | DMT12H065LFDF-13 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 115V, 4.3A, U-Dfn2020 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-UDFN Exposed Pad | TO-3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 115 volts |