DIODES Incorporated 100V 4A MOSFET Transistor DMT10H072LFDF-7

Description
MOSFET N-CH 100V 4A 6UDFN Product overview: DMT10H072LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H072LFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 4A 6UDFN Product overview: DMT10H072LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H072LFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 4A MOSFET Transistor
278-DMT10H072LFDF-7
100V 4A MOSFET Transistor 278-DMT10H072LFDF-7
MOSFET N-CH 100V 4A 6UDFN Product overview: DMT10H072LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H072LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 4A 6UDFN Product overview: DMT10H072LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H072LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT10H072LFDF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H072LFDF-7TR-ND
Single FETs, MOSFETs 31-DMT10H072LFDF-7TR-ND
N-Channel 100V 4A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)

N-Channel 100V 4A (Ta) 800mW (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H072LFDF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H072LFDF-7CT-ND
Single FETs, MOSFETs 31-DMT10H072LFDF-7CT-ND
MOSFET N-CH 100V 4A 6UDFN

MOSFET N-CH 100V 4A 6UDFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H072LFDF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H072LFDF-7DKR-ND
Single FETs, MOSFETs 31-DMT10H072LFDF-7DKR-ND
MOSFET N-CH 100V 4A 6UDFN

MOSFET N-CH 100V 4A 6UDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376904-DMT10H072LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376904-DMT10H072LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376904-DMT10H072LFDF-7
Win Source Part Number: 1376904-DMT10H072LFD F-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type F) Base Product Number: DMT10 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 62mOhm @ 4.5A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 5.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 266 pF @ 50 V Power Dissipation (Max): 800mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376904-DMT10H072LFDF-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type F)
Base Product Number: DMT10
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 62mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 5.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 266 pF @ 50 V
Power Dissipation (Max): 800mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H072LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H072LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H072LFDF-7
MOSFET N-CH 100V 4A 6UDFN

MOSFET N-CH 100V 4A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V~100V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 61V~100V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Mosfet, N-Ch, 100V, 4A, Udfn2020 Rohs Compliant Diodes Inc. - 81AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 4A, Udfn2020 Rohs Compliant Diodes Inc.
81AH9855
Mosfet, N-Ch, 100V, 4A, Udfn2020 Rohs Compliant Diodes Inc. 81AH9855
MOSFET, N-CH, 100V, 4A, UDFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 4A, UDFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H072LFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H072LFDF-7
Single FETs, MOSFETs DMT10H072LFDF-7
MOSFET N-CH 100V 4A 6UDFN

MOSFET N-CH 100V 4A 6UDFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H072LFDF-7 31-DMT10H072LFDF-7TR-ND 1376904-DMT10H072LFDF-7 DMT10H072LFDF-7 DMT10H072LFDF-7 81AH9855 DMT10H072LFDF-7
Product Name 100V 4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 4A, Udfn2020 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 1.8 milliwatts 800 milliwatts 800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data