MOSFET BVDSS: 61V~100V POWERDI33
MOSFET BVDSS: 61V~100V POWERDI33
MOSFET BVDSS: 61V~100V POWERDI33
MOSFET, N-CH, 100V, 17A, 150DEG C, 1.3W ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT10H032LFVW-7TR-ND | DMT10H032LFVW-7 | DMT10H032LFVW-7 | 68AH9583 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 17A, 150Deg C, 1.3W Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | 8-PowerVDFN | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |