DIODES Incorporated Single FETs, MOSFETs DMT10H025SSS-13

Description
N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO
Request a Quote Datasheet
Description
N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT10H025SSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H025SSS-13DIDKR-ND
Single FETs, MOSFETs DMT10H025SSS-13DIDKR-ND
N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H025SSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H025SSS-13DICT-ND
Single FETs, MOSFETs DMT10H025SSS-13DICT-ND
N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H025SSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H025SSS-13DITR-ND
Single FETs, MOSFETs DMT10H025SSS-13DITR-ND
N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

N-Channel 100V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
100V 7.4A MOSFET Transistor
278-DMT10H025SSS-13
100V 7.4A MOSFET Transistor 278-DMT10H025SSS-13
MOSFET N-CH 100V 7.4A 8SO Product overview: DMT10H025SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H025SSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.4A 8SO Product overview: DMT10H025SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H025SSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H025SSS-13 - 869121-DMT10H025SSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H025SSS-13
869121-DMT10H025SSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H025SSS-13 869121-DMT10H025SSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869121-DMT10H025SSS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT10H025SSS-13DIDKR , DMT10H025SSS-13DICT, DMT10H025SSS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869121-DMT10H025SSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 7.4A (Ta) 1.4W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT10H025SSS-13DIDKR, DMT10H025SSS-13DICT, DMT10H025SSS-13DITR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H025SSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H025SSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H025SSS-13
MOSFET N-CH 100V 7.4A 8SO

MOSFET N-CH 100V 7.4A 8SO

Supplier's Site
Mosfet, N-Ch, 100V, 7.4A, Soic Rohs Compliant Diodes Inc. - 32AK9151 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 7.4A, Soic Rohs Compliant Diodes Inc.
32AK9151
Mosfet, N-Ch, 100V, 7.4A, Soic Rohs Compliant Diodes Inc. 32AK9151
MOSFET, N-CH, 100V, 7.4A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 7.4A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT10H025SSS-13DIDKR-ND 278-DMT10H025SSS-13 869121-DMT10H025SSS-13 DMT10H025SSS-13 32AK9151
Product Name Single FETs, MOSFETs 100V 7.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H025SSS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 7.4A, Soic Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width) TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data