DIODES Incorporated Single FETs, MOSFETs DMT10H025SK3-13

Description
MOSFET N-CH 100V 41.2A TO252 T&R
Request a Quote Datasheet
Description
MOSFET N-CH 100V 41.2A TO252 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT10H025SK3-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H025SK3-13DKR-ND
Single FETs, MOSFETs 31-DMT10H025SK3-13DKR-ND
MOSFET N-CH 100V 41.2A TO252 T&R

MOSFET N-CH 100V 41.2A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H025SK3-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H025SK3-13CT-ND
Single FETs, MOSFETs 31-DMT10H025SK3-13CT-ND
MOSFET N-CH 100V 41.2A TO252 T&R

MOSFET N-CH 100V 41.2A TO252 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H025SK3-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H025SK3-13TR-ND
Single FETs, MOSFETs 31-DMT10H025SK3-13TR-ND
N-Channel 100V 41.2A (Tc) 1.4W (Ta) Surface Mount TO-252, (D-Pak)

N-Channel 100V 41.2A (Tc) 1.4W (Ta) Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V~100V TO252 T&R 2.5K

MOSFET MOSFET BVDSS: 61V~100V TO252 T&R 2.5K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H025SK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H025SK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H025SK3-13
MOSFET N-CH 100V 41.2A TO252 T&R

MOSFET N-CH 100V 41.2A TO252 T&R

Supplier's Site
Mosfet, N-Ch, 100V, 41.2A, To-252 Rohs Compliant Diodes Inc. - 32AK9150 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 41.2A, To-252 Rohs Compliant Diodes Inc.
32AK9150
Mosfet, N-Ch, 100V, 41.2A, To-252 Rohs Compliant Diodes Inc. 32AK9150
MOSFET, N-CH, 100V, 41.2A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 41.2A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT10H025SK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H025SK3-13
Single FETs, MOSFETs DMT10H025SK3-13
MOSFET N-CH 100V 41.2A TO252 T&R

MOSFET N-CH 100V 41.2A TO252 T&R

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT10H025SK3-13DKR-ND DMT10H025SK3-13 DMT10H025SK3-13 32AK9150 DMT10H025SK3-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 41.2A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AUIRFS8409-7TRLCT-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details