The DMT10H020SDGQ-7 is a 100V symmetric dual N-channel MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm, designed for high-efficiency power-management applications. It has a maximum continuous drain current of 6.5A at +25°C, a low RDS(ON) of 23mΩ at 10V gate drive, and a thermal resistance of 67.5°C/W under recommended mounting conditions. The device is AEC-Q101 qualified, RoHS compliant, and features a UL 94 V-0 flammability rating with moisture sensitivity level 1. It is supplied in tape and reel packaging with 2,000 units per reel.
MOSFET BVDSS: 61V~100V POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT10H020SDGQ-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerVDFN |