DIODES Incorporated 100V 54.7A MOSFET Transistor DMT10H017LPD-13

Description
MOSFET 2N-CH 100V 54.7A PWRDI50 Product overview: DMT10H017LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 54.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT10H017LPD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 100V 54.7A PWRDI50 Product overview: DMT10H017LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 54.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT10H017LPD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 54.7A MOSFET Transistor
289-DMT10H017LPD-13
100V 54.7A MOSFET Transistor 289-DMT10H017LPD-13
MOSFET 2N-CH 100V 54.7A PWRDI50 Product overview: DMT10H017LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 54.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT10H017LPD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 100V 54.7A PWRDI50 Product overview: DMT10H017LPD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 54.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 54.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT10H017LPD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMT10H017LPD-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT10H017LPD-13DKR-ND
FET, MOSFET Arrays 31-DMT10H017LPD-13DKR-ND
MOSFET 2N-CH 100V 54.7A PWRDI50

MOSFET 2N-CH 100V 54.7A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMT10H017LPD-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT10H017LPD-13CT-ND
FET, MOSFET Arrays 31-DMT10H017LPD-13CT-ND
MOSFET 2N-CH 100V 54.7A PWRDI50

MOSFET 2N-CH 100V 54.7A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMT10H017LPD-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT10H017LPD-13TR-ND
FET, MOSFET Arrays 31-DMT10H017LPD-13TR-ND
Mosfet Array 2 N-Channel (Dual) 100V 54.7A (Tc) 2.2W (Ta), 78W (Tc) Surface Mount PowerDI5060-8

Mosfet Array 2 N-Channel (Dual) 100V 54.7A (Tc) 2.2W (Ta), 78W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H017LPD-13 - 869119-DMT10H017LPD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H017LPD-13
869119-DMT10H017LPD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H017LPD-13 869119-DMT10H017LPD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869119-DMT10H017LPD- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 54.7A (Tc) 2.2W (Ta), 78W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869119-DMT10H017LPD-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 54.7A (Tc) 2.2W (Ta), 78W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now
Mosfet, Dual, N-Ch, 100V, 54.7A Rohs Compliant Diodes Inc. - 32AK9148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 100V, 54.7A Rohs Compliant Diodes Inc.
32AK9148
Mosfet, Dual, N-Ch, 100V, 54.7A Rohs Compliant Diodes Inc. 32AK9148
MOSFET, DUAL, N-CH, 100V, 54.7A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 100V, 54.7A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H017LPD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H017LPD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H017LPD-13
MOSFET 2N-CH 100V 54.7A PWRDI50

MOSFET 2N-CH 100V 54.7A PWRDI50

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V~100V PowerDI5060-8 T&R 2.5K

MOSFET MOSFET BVDSS: 61V~100V PowerDI5060-8 T&R 2.5K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMT10H017LPD-13 31-DMT10H017LPD-13DKR-ND 869119-DMT10H017LPD-13 32AK9148 DMT10H017LPD-13 DMT10H017LPD-13
Product Name 100V 54.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H017LPD-13 Mosfet, Dual, N-Ch, 100V, 54.7A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 78 milliwatts
Unlock Full Specs
to access all available technical data