DIODES Incorporated 100V 8.3A MOSFET Transistor DMT10H015LSS-13

Description
MOSFET N-CH 100V 8.3A 8SO Product overview: DMT10H015LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 8.3A 8SO Product overview: DMT10H015LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8.3A MOSFET Transistor
278-DMT10H015LSS-13
100V 8.3A MOSFET Transistor 278-DMT10H015LSS-13
MOSFET N-CH 100V 8.3A 8SO Product overview: DMT10H015LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8.3A 8SO Product overview: DMT10H015LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H015LSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LSS-13DIDKR-ND
Single FETs, MOSFETs DMT10H015LSS-13DIDKR-ND
N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LSS-13DITR-ND
Single FETs, MOSFETs DMT10H015LSS-13DITR-ND
N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LSS-13DICT-ND
Single FETs, MOSFETs DMT10H015LSS-13DICT-ND
N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

N-Channel 100V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LSS-13 - 869118-DMT10H015LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LSS-13
869118-DMT10H015LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LSS-13 869118-DMT10H015LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869118-DMT10H015LSS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT10H015LSS-13DICT, DMT10H015LSS-13DITR, DMT10H015LSS-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869118-DMT10H015LSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 8.3A (Ta) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT10H015LSS-13DICT, DMT10H015LSS-13DITR, DMT10H015LSS-13DIDKR

Buy Now Datasheet
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Diodes Inc. - 32AK9147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Diodes Inc.
32AK9147
Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Diodes Inc. 32AK9147
MOSFET, N-CH, 100V, 8.3A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 8.3A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H015LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H015LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H015LSS-13
MOSFET N-CH 100V 8.3A 8SO

MOSFET N-CH 100V 8.3A 8SO

Supplier's Site
Single FETs, MOSFETs - DMT10H015LSS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H015LSS-13
Single FETs, MOSFETs DMT10H015LSS-13
MOSFET N-CH 100V 8.3A 8SO

MOSFET N-CH 100V 8.3A 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H015LSS-13 DMT10H015LSS-13DIDKR-ND 869118-DMT10H015LSS-13 32AK9147 DMT10H015LSS-13 DMT10H015LSS-13 DMT10H015LSS-13
Product Name 100V 8.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LSS-13 Mosfet, N-Ch, 100V, 8.3A, Soic Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 1.2 milliwatts 1200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data