DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LPS-13 DMT10H015LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869116-DMT10H015LPS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT10H015LPS-13DIDKR , DMT10H015LPS-13DITR, DMT10H015LPS-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869116-DMT10H015LPS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT10H015LPS-13DIDKR , DMT10H015LPS-13DITR, DMT10H015LPS-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LPS-13 - 869116-DMT10H015LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LPS-13
869116-DMT10H015LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LPS-13 869116-DMT10H015LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869116-DMT10H015LPS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT10H015LPS-13DIDKR , DMT10H015LPS-13DITR, DMT10H015LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869116-DMT10H015LPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT10H015LPS-13DIDKR, DMT10H015LPS-13DITR, DMT10H015LPS-13DICT

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LPS-13DICT-ND
Single FETs, MOSFETs DMT10H015LPS-13DICT-ND
N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LPS-13DITR-ND
Single FETs, MOSFETs DMT10H015LPS-13DITR-ND
N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LPS-13DIDKR-ND
Single FETs, MOSFETs DMT10H015LPS-13DIDKR-ND
N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

N-Channel 100V 7.3A (Ta), 44A (Tc) 1.3W (Ta), 46W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
100V 7.3A MOSFET Transistor
278-DMT10H015LPS-13
100V 7.3A MOSFET Transistor 278-DMT10H015LPS-13
MOSFET N-CH 100V 7.3A PWRDI5060 Product overview: DMT10H015LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 7.3A PWRDI5060 Product overview: DMT10H015LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H015LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H015LPS-13
Single FETs, MOSFETs DMT10H015LPS-13
MOSFET N-CH 100V 7.3A PWRDI5060

MOSFET N-CH 100V 7.3A PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 44A, Powerdi 5060 Rohs Compliant Diodes Inc. - 32AK9146 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 44A, Powerdi 5060 Rohs Compliant Diodes Inc.
32AK9146
Mosfet, N-Ch, 100V, 44A, Powerdi 5060 Rohs Compliant Diodes Inc. 32AK9146
MOSFET, N-CH, 100V, 44A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 44A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H015LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H015LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H015LPS-13
MOSFET N-CH 100V 7.3A PWRDI5060

MOSFET N-CH 100V 7.3A PWRDI5060

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869116-DMT10H015LPS-13 DMT10H015LPS-13DICT-ND 278-DMT10H015LPS-13 DMT10H015LPS-13 32AK9146 DMT10H015LPS-13 DMT10H015LPS-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LPS-13 Single FETs, MOSFETs 100V 7.3A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 44A, Powerdi 5060 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers