DIODES Incorporated N-Channel 100V 50A TO252 MOSFET Transistor DMT10H015LK3-13

Description
MOSFET N-CHANNEL 100V 50A TO252 Product overview: DMT10H015LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 100V 50A TO252 Product overview: DMT10H015LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 50A TO252 MOSFET Transistor
278-DMT10H015LK3-13
N-Channel 100V 50A TO252 MOSFET Transistor 278-DMT10H015LK3-13
MOSFET N-CHANNEL 100V 50A TO252 Product overview: DMT10H015LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 100V 50A TO252 Product overview: DMT10H015LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H015LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LK3-13DIDKR-ND
Single FETs, MOSFETs DMT10H015LK3-13DIDKR-ND
N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LK3-13DICT-ND
Single FETs, MOSFETs DMT10H015LK3-13DICT-ND
N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LK3-13DITR-ND
Single FETs, MOSFETs DMT10H015LK3-13DITR-ND
N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

N-Channel 100V 50A (Tc) 2.9W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LK3-13 - 1033881-DMT10H015LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LK3-13
1033881-DMT10H015LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LK3-13 1033881-DMT10H015LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033881-DMT10H015LK3 -13 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 33.3nC @ 10V Max Input Capacitance: 1871pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033881-DMT10H015LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 33.3nC @ 10V
Max Input Capacitance: 1871pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N-Ch, 100V, 52.7A, To-252 Rohs Compliant Diodes Inc. - 32AK9145 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 52.7A, To-252 Rohs Compliant Diodes Inc.
32AK9145
Mosfet, N-Ch, 100V, 52.7A, To-252 Rohs Compliant Diodes Inc. 32AK9145
MOSFET, N-CH, 100V, 52.7A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 52.7A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H015LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H015LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H015LK3-13
MOSFET N-CHANNEL 100V 50A TO252

MOSFET N-CHANNEL 100V 50A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H015LK3-13
Single FETs, MOSFETs DMT10H015LK3-13
MOSFET N-CHANNEL 100V 50A TO252

MOSFET N-CHANNEL 100V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H015LK3-13 DMT10H015LK3-13DIDKR-ND 1033881-DMT10H015LK3-13 32AK9145 DMT10H015LK3-13 DMT10H015LK3-13 DMT10H015LK3-13
Product Name N-Channel 100V 50A TO252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H015LK3-13 Mosfet, N-Ch, 100V, 52.7A, To-252 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 2.9 milliwatts 2900 milliwatts 2900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data