DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMT10H015LFG-7

Description
Win Source Part Number: 1278404-DMT10H015LFG -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 2W (Ta), 35W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT10H015LFG-7DIDKR, DMT10H015LFG-7DITR,D MT10H015LFG-7DICT Base Product Number: DMT10 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278404-DMT10H015LFG -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 2W (Ta), 35W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT10H015LFG-7DIDKR, DMT10H015LFG-7DITR,D MT10H015LFG-7DICT Base Product Number: DMT10 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278404-DMT10H015LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278404-DMT10H015LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278404-DMT10H015LFG-7
Win Source Part Number: 1278404-DMT10H015LFG -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 42A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 2W (Ta), 35W (Tc) Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT10H015LFG-7DIDKR, DMT10H015LFG-7DITR,D MT10H015LFG-7DICT Base Product Number: DMT10 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1278404-DMT10H015LFG-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 2W (Ta), 35W (Tc)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 33.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1871 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMT10H015LFG-7DIDKR,DMT10H015LFG-7DITR,DMT10H015LFG-7DICT
Base Product Number: DMT10
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Singapore, Singapore
100V MOSFET Transistor
278-DMT10H015LFG-7
100V MOSFET Transistor 278-DMT10H015LFG-7
MOSFET N-CH 100V PWRDI3333 Product overview: DMT10H015LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V PWRDI3333 Product overview: DMT10H015LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H015LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LFG-7DICT-ND
Single FETs, MOSFETs DMT10H015LFG-7DICT-ND
N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LFG-7DIDKR-ND
Single FETs, MOSFETs DMT10H015LFG-7DIDKR-ND
N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H015LFG-7DITR-ND
Single FETs, MOSFETs DMT10H015LFG-7DITR-ND
N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

N-Channel 100V 10A (Ta), 42A (Tc) 2W (Ta), 35W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H015LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H015LFG-7
Single FETs, MOSFETs DMT10H015LFG-7
MOSFET N-CH 100V PWRDI3333

MOSFET N-CH 100V PWRDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H015LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H015LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H015LFG-7
MOSFET N-CH 100V PWRDI3333

MOSFET N-CH 100V PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

MOSFET 100V N-Ch Enh FET 20Vgss 33.3nC 2.0W

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 42A, 100V; Transistor Polarity Diodes Inc. - 39AH6614 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 42A, 100V; Transistor Polarity Diodes Inc.
39AH6614
Mosfet, Aec-Q101, N-Ch, 42A, 100V; Transistor Polarity Diodes Inc. 39AH6614
MOSFET, AEC-Q101, N-CH, 42A, 100V; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; On Resistance Rds(on):0.0108ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 42A, 100V; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; On Resistance Rds(on):0.0108ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 100V, 42A, Powerdi3333 Rohs Compliant Diodes Inc. - 81AH8910 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 42A, Powerdi3333 Rohs Compliant Diodes Inc.
81AH8910
Mosfet, N-Ch, 100V, 42A, Powerdi3333 Rohs Compliant Diodes Inc. 81AH8910
MOSFET, N-CH, 100V, 42A, POWERDI3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 42A, POWERDI3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278404-DMT10H015LFG-7 278-DMT10H015LFG-7 DMT10H015LFG-7DICT-ND DMT10H015LFG-7 DMT10H015LFG-7 DMT10H015LFG-7 39AH6614 81AH8910
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 42A, 100V; Transistor Polarity Diodes Inc. Mosfet, N-Ch, 100V, 42A, Powerdi3333 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN 8-PowerVDFN TO-3 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 2 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data