MOSFET N-CH 100V 9.4A/34A 8DFN Product overview: DMT10H015LCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H015LCG-7 can be used for catalog matching and distributor lookup.
N-Channel 100V 9.4A (Ta), 34A (Tc) 1W (Ta) Surface Mount V-DFN3333-8
MOSFET N-CH 100V 9.4A/34A 8DFN
MOSFET N-CH 100V 9.4A/34A 8DFN
MOSFET, N-CH, 100V, 34A, VDFN3333; Transistor Polarity:N Channel; Continuous Drain Current Id:34A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 9.4A/34A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMT10H015LCG-7 | 31-DMT10H015LCG-7TR-ND | 12AC0719 | DMT10H015LCG-7 |
| Product Name | 100V 9.4A 34A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 34A, Vdfn3333; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 100 volts | |||
| PD | 2.1 milliwatts | |||
| TJ | -55 to 155 C (-67 to 311 F) |