DIODES Incorporated 100V 8.9A MOSFET Transistor DMT10H014LSS-13

Description
MOSFET N-CH 100V 8.9A 8SO Product overview: DMT10H014LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H014LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 8.9A 8SO Product overview: DMT10H014LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H014LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8.9A MOSFET Transistor
278-DMT10H014LSS-13
100V 8.9A MOSFET Transistor 278-DMT10H014LSS-13
MOSFET N-CH 100V 8.9A 8SO Product overview: DMT10H014LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H014LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8.9A 8SO Product overview: DMT10H014LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H014LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H014LSS-13 - 869113-DMT10H014LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H014LSS-13
869113-DMT10H014LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H014LSS-13 869113-DMT10H014LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869113-DMT10H014LSS- 13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 8.9A (Ta) 1.2W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869113-DMT10H014LSS-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 8.9A (Ta) 1.2W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H014LSS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H014LSS-13TR-ND
Single FETs, MOSFETs 31-DMT10H014LSS-13TR-ND
N-Channel 100V 8.9A (Ta) 1.2W (Ta) Surface Mount 8-SO

N-Channel 100V 8.9A (Ta) 1.2W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H014LSS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H014LSS-13CT-ND
Single FETs, MOSFETs 31-DMT10H014LSS-13CT-ND
MOSFET N-CH 100V 8.9A 8SO

MOSFET N-CH 100V 8.9A 8SO

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H014LSS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H014LSS-13DKR-ND
Single FETs, MOSFETs 31-DMT10H014LSS-13DKR-ND
MOSFET N-CH 100V 8.9A 8SO

MOSFET N-CH 100V 8.9A 8SO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H014LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H014LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H014LSS-13
MOSFET N-CH 100V 8.9A 8SO

MOSFET N-CH 100V 8.9A 8SO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Mosfet, N-Ch, 100V, 8.9A, Soic Rohs Compliant Diodes Inc. - 28AK8859 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 8.9A, Soic Rohs Compliant Diodes Inc.
28AK8859
Mosfet, N-Ch, 100V, 8.9A, Soic Rohs Compliant Diodes Inc. 28AK8859
MOSFET, N-CH, 100V, 8.9A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 8.9A, SOIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H014LSS-13 869113-DMT10H014LSS-13 31-DMT10H014LSS-13TR-ND DMT10H014LSS-13 DMT10H014LSS-13 28AK8859
Product Name 100V 8.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H014LSS-13 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 8.9A, Soic Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 1.67 milliwatts
Unlock Full Specs
to access all available technical data