Manufacturer: Diodes Incorporated
Win Source Part Number: 801712-DMT10H010LSS-
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 1.4W
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.5mOhm at 13A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 71nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3000pF at 50V
Current - Continuous Drain (Id) at 25°C: 11.5A , 29.5A (Tc)
Vgs(th) (Maximum) at Id: 2.8V at 250μA
Maximum Vgs: ±20V
N-Channel 100V 11.5A (Ta), 29.5A (Tc) 1.4W (Ta) Surface Mount 8-SO
N-Channel 100V 11.5A (Ta), 29.5A (Tc) 1.4W (Ta) Surface Mount 8-SO
N-Channel 100V 11.5A (Ta), 29.5A (Tc) 1.4W (Ta) Surface Mount 8-SO
MOSFET N-CH 100V 11.5A/29.5A 8SO Product overview: DMT10H010LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11.5A, 29.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11.5A, 29.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010LSS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 11.5A/29.5A 8SO
MOSFET N-CH 100V 11.5A/29.5A 8SO
MOSFET, N-CH, 100V, 29.5A, SOIC ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 801712-DMT10H010LSS-13 | DMT10H010LSS-13DITR-ND | 278-DMT10H010LSS-13 | DMT10H010LSS-13 | DMT10H010LSS-13 | 28AK8857 | DMT10H010LSS-13 |
| Product Name | FETs - Single - DMT10H010LSS-13 | Single FETs, MOSFETs | 100V 11.5A 29.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 29.5A, Soic Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| PD | 1400 milliwatts | 1.9 milliwatts | 1400 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) | TO-3 |