DIODES Incorporated Connectors,Interconnects DMT10H010LK3-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N and P-Channel Technology: Standard Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N and P-Channel Technology: Standard Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete FET Type: N and P-Channel Technology: Standard Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
FET Type: N and P-Channel
Technology: Standard
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V

Buy Now Datasheet
Singapore, Singapore
100V 68.8A TO252 MOSFET Transistor
278-DMT10H010LK3-13
100V 68.8A TO252 MOSFET Transistor 278-DMT10H010LK3-13
MOSFET N-CH 100V 68.8A TO252 Product overview: DMT10H010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 68.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 68.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 68.8A TO252 Product overview: DMT10H010LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 68.8A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 68.8A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT10H010LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H010LK3-13DITR-ND
Single FETs, MOSFETs DMT10H010LK3-13DITR-ND
N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H010LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H010LK3-13DICT-ND
Single FETs, MOSFETs DMT10H010LK3-13DICT-ND
N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H010LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H010LK3-13DIDKR-ND
Single FETs, MOSFETs DMT10H010LK3-13DIDKR-ND
N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

N-Channel 100V 68.8A (Tc) 3W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H010LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H010LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H010LK3-13
MOSFET N-CH 100V 68.8A TO252

MOSFET N-CH 100V 68.8A TO252

Supplier's Site
Mosfet, N-Ch, 100V, 68.8A, To-252; Transistor Polarity Diodes Inc. - 12AC0718 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 68.8A, To-252; Transistor Polarity Diodes Inc.
12AC0718
Mosfet, N-Ch, 100V, 68.8A, To-252; Transistor Polarity Diodes Inc. 12AC0718
MOSFET, N-CH, 100V, 68.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:68.8A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 68.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:68.8A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMT10H010LK3-13
Triode/MOS Tube/Transistor >> MOSFETs DMT10H010LK3-13
100V 68.8A 8.8mΩ@10V,13A 3W 3V@250uA N Channel TO-252 MOSFETs ROHS

100V 68.8A 8.8mΩ@10V,13A 3W 3V@250uA N Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 61V-100V

MOSFET MOSFET BVDSS 61V-100V

Buy Now Datasheet
Single FETs, MOSFETs - DMT10H010LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H010LK3-13
Single FETs, MOSFETs DMT10H010LK3-13
MOSFET N-CH 100V 68.8A TO252

MOSFET N-CH 100V 68.8A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H010LK3-13 DMT10H010LK3-13DITR-ND DMT10H010LK3-13 12AC0718 DMT10H010LK3-13 DMT10H010LK3-13 DMT10H010LK3-13
Product Name Connectors,Interconnects 100V 68.8A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 68.8A, To-252; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 53.7 nC @ 10 V TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts 100 volts
PD 62.5 milliwatts 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data