MOSFET N-CH 100V 98A TO220AB Product overview: DMT10H010LCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H010LCT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803442-DMT10H010LCT
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 2W , 139W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.5mOhm at 13A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 71nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3000pF at 50V
Current - Continuous Drain (Id) at 25°C: 98A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V
N-Channel 100V 98A (Tc) 2W (Ta), 139W (Tc) Through Hole TO-220-3
MOSFET N-CH 100V 98A TO220AB
MOSFET 100V N-Ch Enh FET 9.5mOHm 10V 98A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMT10H010LCT | 803442-DMT10H010LCT | DMT10H010LCTDI-ND | DMT10H010LCT | DMT10H010LCT |
| Product Name | 100V 98A MOSFET Transistor | FETs - Single - DMT10H010LCT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | Enhancement | |||
| V(BR)DSS | 100 volts | ||||
| PD | 139 milliwatts | 2000 to 139000 milliwatts |