Manufacturer: Diodes Incorporated
Win Source Part Number: 869109-DMT10H009SPS-
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 14A (Ta), 80A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET N-CH 100V PWRDI5060
MOSFET N-CH 100V PWRDI5060
N-Channel 100V 14A (Ta), 80A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H009SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009SPS-13 can be used for catalog matching and distributor lookup.
100V 1.3W 8.5mΩ 4V@250uA N Channel PowerDI5060-8 MOSFETs ROHS
MOSFET N-CH 100V PWRDI5060
MOSFET N-CH 100V PWRDI5060
MOSFET, N-CH, 100V, 80A, POWERDI 5060 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869109-DMT10H009SPS-13 | 31-DMT10H009SPS-13CT-ND | 278-DMT10H009SPS-13 | DMT10H009SPS-13 | DMT10H009SPS-13 | DMT10H009SPS-13 | DMT10H009SPS-13 | 28AK8855 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009SPS-13 | Single FETs, MOSFETs | 100V MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 100V, 80A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PowerDI5060-8 | 8-PowerTDFN | Tape & Reel (TR) | 8-PowerTDFN | Surface Mount | TO-3 | ||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts |