Manufacturer: Diodes Incorporated
Win Source Part Number: 869108-DMT10H009LSS-
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 13A (Ta), 48A (Tc) 1.8W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 100V 13A/48A 8SO T&R
MOSFET N-CH 100V 13A/48A 8SO T&R
N-Channel 100V 13A (Ta), 48A (Tc) 1.8W (Ta) Surface Mount 8-SO
MOSFET N-CH 100V 13A/48A 8SO T&R Product overview: DMT10H009LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LSS-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 13A/48A 8SO T&R
MOSFET N-CH 100V 13A/48A 8SO T&R
MOSFET MOSFET BVDSS: 61V-100V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 869108-DMT10H009LSS-13 | 31-DMT10H009LSS-13DKR-ND | 278-DMT10H009LSS-13 | DMT10H009LSS-13 | DMT10H009LSS-13 | DMT10H009LSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009LSS-13 | Single FETs, MOSFETs | 100V 13A 48A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; 8-SO | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts |