DIODES Incorporated 100V MOSFET Transistor DMT10H009LPS-13

Description
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V MOSFET Transistor
278-DMT10H009LPS-13
100V MOSFET Transistor 278-DMT10H009LPS-13
MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V PWRDI5060 Product overview: DMT10H009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT10H009LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LPS-13CT-ND
Single FETs, MOSFETs 31-DMT10H009LPS-13CT-ND
N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H009LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT10H009LPS-13DKR-ND
N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H009LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LPS-13TR-ND
Single FETs, MOSFETs 31-DMT10H009LPS-13TR-ND
N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 100V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009LPS-13 - 869107-DMT10H009LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009LPS-13
869107-DMT10H009LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009LPS-13 869107-DMT10H009LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869107-DMT10H009LPS- 13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT10 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869107-DMT10H009LPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 10A (Ta), 90A (Tc) 1.3W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT10
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT10H009LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H009LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H009LPS-13
MOSFET N-CH 100V PWRDI5060

MOSFET N-CH 100V PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMT10H009LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H009LPS-13
Single FETs, MOSFETs DMT10H009LPS-13
MOSFET N-CH 100V PWRDI5060

MOSFET N-CH 100V PWRDI5060

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H009LPS-13 31-DMT10H009LPS-13CT-ND 869107-DMT10H009LPS-13 DMT10H009LPS-13 DMT10H009LPS-13 DMT10H009LPS-13
Product Name 100V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT10H009LPS-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 104 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data