MOSFET BVDSS: 61V~100V TO252 T&R
MOSFET BVDSS: 61V~100V TO252 T&R
MOSFET BVDSS: 61V~100V TO252 T&R
MOSFET BVDSS: 61V~100V TO252 T&R Product overview: DMT10H009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 61V, 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 61V, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LK3-13 can be used for catalog matching and distributor lookup.
100V 90A 1.7W 9mΩ@20A,10V 2.5V@250uA null TO-252(DPAK) MOSFETs ROHS
MOSFET BVDSS: 61V~100V TO252 T&R
MOSFET BVDSS: 61V~100V TO252 T&R
MOSFET, N-CH, 100V, 90A, 150DEG C, 1.7W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT10H009LK3-13TR-ND | 278-DMT10H009LK3-13 | DMT10H009LK3-13 | DMT10H009LK3-13 | DMT10H009LK3-13 | 68AH9579 |
| Product Name | Single FETs, MOSFETs | 61V 100V TO252 MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 90A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 1.7 milliwatts | 1700 milliwatts | 1700 milliwatts |