DIODES Incorporated Single FETs, MOSFETs DMT10H009LH3

Description
N-Channel 100V 84A (Tc) 96W (Tc) Through Hole TO-251
Request a Quote Datasheet
Description
N-Channel 100V 84A (Tc) 96W (Tc) Through Hole TO-251
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT10H009LH3DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT10H009LH3DI-ND
Single FETs, MOSFETs DMT10H009LH3DI-ND
N-Channel 100V 84A (Tc) 96W (Tc) Through Hole TO-251

N-Channel 100V 84A (Tc) 96W (Tc) Through Hole TO-251

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 61V-100V

MOSFET MOSFET BVDSS 61V-100V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT10H009LH3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT10H009LH3
MOSFET N-CH 100V 84A TO251

MOSFET N-CH 100V 84A TO251

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT10H009LH3DI-ND DMT10H009LH3 DMT10H009LH3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details