DIODES Incorporated 100V 12.4A 47A MOSFET Transistor DMT10H009LCG-7

Description
MOSFET N-CH 100V 12.4A/47A 8DFN Product overview: DMT10H009LCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.4A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.4A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LCG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 12.4A/47A 8DFN Product overview: DMT10H009LCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.4A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.4A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LCG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 12.4A 47A MOSFET Transistor
278-DMT10H009LCG-7
100V 12.4A 47A MOSFET Transistor 278-DMT10H009LCG-7
MOSFET N-CH 100V 12.4A/47A 8DFN Product overview: DMT10H009LCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.4A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.4A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LCG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 12.4A/47A 8DFN Product overview: DMT10H009LCG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12.4A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 12.4A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT10H009LCG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT10H009LCG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LCG-7DKR-ND
Single FETs, MOSFETs 31-DMT10H009LCG-7DKR-ND
MOSFET N-CH 100V 12.4A/47A 8DFN

MOSFET N-CH 100V 12.4A/47A 8DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H009LCG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LCG-7TR-ND
Single FETs, MOSFETs 31-DMT10H009LCG-7TR-ND
N-Channel 100V 12.4A (Ta), 47A (Tc) 1W (Ta) Surface Mount V-DFN3333-8 (Type B)

N-Channel 100V 12.4A (Ta), 47A (Tc) 1W (Ta) Surface Mount V-DFN3333-8 (Type B)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT10H009LCG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT10H009LCG-7CT-ND
Single FETs, MOSFETs 31-DMT10H009LCG-7CT-ND
MOSFET N-CH 100V 12.4A/47A 8DFN

MOSFET N-CH 100V 12.4A/47A 8DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278400-DMT10H009LCG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278400-DMT10H009LCG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278400-DMT10H009LCG-7
Win Source Part Number: 1278400-DMT10H009LCG -7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 12.4A (Ta), 47A (Tc) Rds On (Max) @ Id, Vgs: 8.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 8-PowerVDFN Supplier Device Package: V-DFN3333-8 (Type B) Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 2309 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Other Names: DMT10H009LCG-7DI Base Product Number: DMT10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278400-DMT10H009LCG-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 12.4A (Ta), 47A (Tc)
Rds On (Max) @ Id, Vgs: 8.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: V-DFN3333-8 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2309 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMT10H009LCG-7DI
Base Product Number: DMT10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - DMT10H009LCG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
DMT10H009LCG-7
Integrated Circuits (ICs) - Transistors - MOSFETs DMT10H009LCG-7
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Mosfet, N-Ch, 100V, 47A, Vdfn3333 Rohs Compliant Diodes Inc. - 28AK8854 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 47A, Vdfn3333 Rohs Compliant Diodes Inc.
28AK8854
Mosfet, N-Ch, 100V, 47A, Vdfn3333 Rohs Compliant Diodes Inc. 28AK8854
MOSFET, N-CH, 100V, 47A, VDFN3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 47A, VDFN3333 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT10H009LCG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT10H009LCG-7
Single FETs, MOSFETs DMT10H009LCG-7
MOSFET N-CH 100V 12.4A/47A 8DFN

MOSFET N-CH 100V 12.4A/47A 8DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT10H009LCG-7 31-DMT10H009LCG-7DKR-ND 1278400-DMT10H009LCG-7 DMT10H009LCG-7 28AK8854 DMT10H009LCG-7 DMT10H009LCG-7
Product Name 100V 12.4A 47A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Integrated Circuits (ICs) - Transistors - MOSFETs Mosfet, N-Ch, 100V, 47A, Vdfn3333 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 2.1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data