DIODES Incorporated 30V 7A 5.7A MOSFET Transistor DMS3019SSD-13

Description
MOSFET 2N-CH 30V 7A/5.7A 8SO Product overview: DMS3019SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3019SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7A/5.7A 8SO Product overview: DMS3019SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3019SSD-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7A 5.7A MOSFET Transistor
289-DMS3019SSD-13
30V 7A 5.7A MOSFET Transistor 289-DMS3019SSD-13
MOSFET 2N-CH 30V 7A/5.7A 8SO Product overview: DMS3019SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3019SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7A/5.7A 8SO Product overview: DMS3019SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, 5.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, 5.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3019SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMS3019SSD-13DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMS3019SSD-13DITR-ND
FET, MOSFET Arrays DMS3019SSD-13DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7A, 5.7A 1.19W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 7A, 5.7A 1.19W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3019SSD-13 - 130031-DMS3019SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3019SSD-13
130031-DMS3019SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3019SSD-13 130031-DMS3019SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 130031-DMS3019SSD-13 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 1.19W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A, 5.7A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 1932pF @ 15V Maximum Rds On at Id,Vgs: 15 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 130031-DMS3019SSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 1.19W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A, 5.7A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 1932pF @ 15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMS3019SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMS3019SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMS3019SSD-13
MOSFET 2N-CH 30V 7A/5.7A 8SO

MOSFET 2N-CH 30V 7A/5.7A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMS3019SSD-13 DMS3019SSD-13DITR-ND 130031-DMS3019SSD-13 DMS3019SSD-13
Product Name 30V 7A 5.7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3019SSD-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data