DIODES Incorporated FET, MOSFET Arrays DMS3017SSD-13

Description
Mosfet Array 2 N-Channel (Dual) 30V 8A, 6A 1.19W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 8A, 6A 1.19W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMS3017SSD-13DI-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMS3017SSD-13DI-ND
FET, MOSFET Arrays DMS3017SSD-13DI-ND
Mosfet Array 2 N-Channel (Dual) 30V 8A, 6A 1.19W Surface Mount 8-SO

Mosfet Array 2 N-Channel (Dual) 30V 8A, 6A 1.19W Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
30V 8A 6A MOSFET Transistor
289-DMS3017SSD-13
30V 8A 6A MOSFET Transistor 289-DMS3017SSD-13
MOSFET 2N-CH 30V 8A/6A 8SO Product overview: DMS3017SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3017SSD-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 8A/6A 8SO Product overview: DMS3017SSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMS3017SSD-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3017SSD-13 - 1168310-DMS3017SSD-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3017SSD-13
1168310-DMS3017SSD-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3017SSD-13 1168310-DMS3017SSD-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1168310-DMS3017SSD-1 3 Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Alternative Parts (Cross-Reference): SI4914BDY-T1-E3; SH8K10SGZETB; SH8K10STB; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1168310-DMS3017SSD-13
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): SI4914BDY-T1-E3; SH8K10SGZETB; SH8K10STB;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMS3017SSD-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMS3017SSD-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMS3017SSD-13
MOSFET 2N-CH 30V 8A/6A 8SO

MOSFET 2N-CH 30V 8A/6A 8SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMS3017SSD-13DI-ND 289-DMS3017SSD-13 1168310-DMS3017SSD-13 DMS3017SSD-13
Product Name FET, MOSFET Arrays 30V 8A 6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3017SSD-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data