DIODES Incorporated 30V 9.8A MOSFET Transistor DMS3016SSSA-13

Description
MOSFET N-CH 30V 9.8A 8SO Product overview: DMS3016SSSA-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SSSA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 9.8A 8SO Product overview: DMS3016SSSA-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SSSA-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.8A MOSFET Transistor
278-DMS3016SSSA-13
30V 9.8A MOSFET Transistor 278-DMS3016SSSA-13
MOSFET N-CH 30V 9.8A 8SO Product overview: DMS3016SSSA-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SSSA-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.8A 8SO Product overview: DMS3016SSSA-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SSSA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SSSA-13 - 040079-DMS3016SSSA-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SSSA-13
040079-DMS3016SSSA-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SSSA-13 040079-DMS3016SSSA-13
Manufacturer: Diodes Incorporated Win Source Part Number: 040079-DMS3016SSSA-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 1.54W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.8A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1849pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 13 mOhm @ 9.8A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 040079-DMS3016SSSA-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 1.54W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1849pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - DMS3016SSSA-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMS3016SSSA-13DITR-ND
Single FETs, MOSFETs DMS3016SSSA-13DITR-ND
N-Channel 30V 9.8A (Ta) 1.54W (Ta) Surface Mount 8-SO

N-Channel 30V 9.8A (Ta) 1.54W (Ta) Surface Mount 8-SO

Buy Now Datasheet
MOSFET N-CH 30V 9.8A SO-8 - 233-DMS3016SSSA-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 9.8A SO-8
233-DMS3016SSSA-13
MOSFET N-CH 30V 9.8A SO-8 233-DMS3016SSSA-13
MOSFET N-CH 30V 9.8A SO-8

MOSFET N-CH 30V 9.8A SO-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMS3016SSSA-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMS3016SSSA-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMS3016SSSA-13
MOSFET N-CH 30V 9.8A 8SO

MOSFET N-CH 30V 9.8A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMS3016SSSA-13 040079-DMS3016SSSA-13 DMS3016SSSA-13DITR-ND 233-DMS3016SSSA-13 DMS3016SSSA-13
Product Name 30V 9.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SSSA-13 Single FETs, MOSFETs MOSFET N-CH 30V 9.8A SO-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1540 milliwatts 1540 milliwatts 1540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4SC075009K4S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-4
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details