Manufacturer: Diodes Incorporated
Win Source Part Number: 127934-DMS3016SSS-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 1.54W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.8A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1849pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 9.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
MOSFET N-CH 30V 9.8A 8SO Product overview: DMS3016SSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SSS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 9.8A (Ta) 1.54W (Ta) Surface Mount 8-SO
MOSFET N-CH 30V 9.8A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 127934-DMS3016SSS-13 | 278-DMS3016SSS-13 | DMS3016SSS-13DI-ND | DMS3016SSS-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SSS-13 | 30V 9.8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 1540 milliwatts | 1540 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |