Manufacturer: Diodes Incorporated
Win Source Part Number: 014510-DMS3016SFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 980mW (Ta)
Family Name: DMS3016SFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 44.6nC @ 10V
Max Input Capacitance: 1886pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 11.2A, 10V
Alternative Parts (Cross-Reference): RQ3E180BNTB; MDV1595SURH; MDV1545SURH; Si7404DN;
Introduction Date: July 20, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
N-Channel 30V 7A (Ta) 980mW (Ta) Surface Mount PowerDI3333-8
MOSFET N-CH 30V 7A POWERDI3333-8 Product overview: DMS3016SFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SFG-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 7A POWERDI3333-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 014510-DMS3016SFG-7 | DMS3016SFG-7-ND | 278-DMS3016SFG-7 | DMS3016SFG-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS3016SFG-7 | Single FETs, MOSFETs | 30V 7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 980 milliwatts | 980 milliwatts |