DIODES Incorporated Discrete Semiconductor Products DMS3016SFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 112002-DMS3016SFG-13 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: PowerDI3333-8 FET Type: MOSFET N-Channel, Schottky, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 13 mOhm @ 11.2A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250μA Gate Charge (Qg) @ Vgs: 44.6nC @ 10V Input Capacitance (Ciss) @ Vds: 1886pF @ 15V Power - Max: 980mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 112002-DMS3016SFG-13 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: PowerDI3333-8 FET Type: MOSFET N-Channel, Schottky, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 13 mOhm @ 11.2A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250μA Gate Charge (Qg) @ Vgs: 44.6nC @ 10V Input Capacitance (Ciss) @ Vds: 1886pF @ 15V Power - Max: 980mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 112002-DMS3016SFG-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
112002-DMS3016SFG-13
Discrete Semiconductor Products 112002-DMS3016SFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 112002-DMS3016SFG-13 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Manufacturer Device Package: PowerDI3333-8 FET Type: MOSFET N-Channel, Schottky, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 13 mOhm @ 11.2A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250μA Gate Charge (Qg) @ Vgs: 44.6nC @ 10V Input Capacitance (Ciss) @ Vds: 1886pF @ 15V Power - Max: 980mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 112002-DMS3016SFG-13
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Manufacturer Device Package: PowerDI3333-8
FET Type: MOSFET N-Channel, Schottky, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 13 mOhm @ 11.2A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250μA
Gate Charge (Qg) @ Vgs: 44.6nC @ 10V
Input Capacitance (Ciss) @ Vds: 1886pF @ 15V
Power - Max: 980mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-DMS3016SFG-13
30V 7A MOSFET Transistor 278-DMS3016SFG-13
MOSFET N-CH 30V 7A PWRDI3333-8 Product overview: DMS3016SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A PWRDI3333-8 Product overview: DMS3016SFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS3016SFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 112002-DMS3016SFG-13 278-DMS3016SFG-13
Product Name Discrete Semiconductor Products 30V 7A MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17304Q3 30V N-Channel NexFET? Power MOSFET - CSD17304Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0088 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
Single FETs, MOSFETs - 94-3250TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MQ
View Details
2 suppliers