DIODES Incorporated Single FETs, MOSFETs DMS2220LFW-7

Description
P-Channel 20V 2.9A (Ta) 1.5W (Ta) Surface Mount 8-DFN3020 (3x2)
Request a Quote Datasheet
Description
P-Channel 20V 2.9A (Ta) 1.5W (Ta) Surface Mount 8-DFN3020 (3x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMS2220LFWDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMS2220LFWDITR-ND
Single FETs, MOSFETs DMS2220LFWDITR-ND
P-Channel 20V 2.9A (Ta) 1.5W (Ta) Surface Mount 8-DFN3020 (3x2)

P-Channel 20V 2.9A (Ta) 1.5W (Ta) Surface Mount 8-DFN3020 (3x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS2220LFW-7 - 104828-DMS2220LFW-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS2220LFW-7
104828-DMS2220LFW-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS2220LFW-7 104828-DMS2220LFW-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104828-DMS2220LFW-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN3020 (3x2) Dimension: 8-VDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.9A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Input Capacitance: 632pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 95 mOhm @ 2.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 104828-DMS2220LFW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN3020 (3x2)
Dimension: 8-VDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.9A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Input Capacitance: 632pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 95 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 2.9A MOSFET Transistor
278-DMS2220LFW-7
20V 2.9A MOSFET Transistor 278-DMS2220LFW-7
MOSFET P-CH 20V 2.9A 8DFN Product overview: DMS2220LFW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS2220LFW-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.9A 8DFN Product overview: DMS2220LFW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS2220LFW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMS2220LFW-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMS2220LFW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMS2220LFW-7
MOSFET P-CH 20V 2.9A 8DFN

MOSFET P-CH 20V 2.9A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMS2220LFWDITR-ND 104828-DMS2220LFW-7 278-DMS2220LFW-7 DMS2220LFW-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS2220LFW-7 20V 2.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-VDFN Exposed Pad SOT3; 8-DFN3020 (3x2) Tape & Reel (TR) 8-VDFN Exposed Pad
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2307Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
4 suppliers