MOSFET P-CH 20V 3.5A 6-DFN
MOSFET P-CH 20V 3.5A 6-DFN
MOSFET P-CH 20V 3.5A 6-DFN
MOSFET P-CH 20V 3.5A 6-DFN Product overview: DMS2220LFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMS2220LFDB-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014506-DMS2220LFDB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.4W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type B)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Input Capacitance: 632pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 95 mOhm @ 2.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 3.5A 6-DFN
MOSFET P-CH 20V 3.5A 6-DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMS2220LFDB-7TR-ND | 278-DMS2220LFDB-7 | 014506-DMS2220LFDB-7 | DMS2220LFDB-7 | DMS2220LFDB-7 |
| Product Name | Single FETs, MOSFETs | 20V 3.5A DFN MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMS2220LFDB-7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | |
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | SOT3; U-DFN2020-6 (Type B) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 1.4 milliwatts | 1400 milliwatts | 1400 milliwatts |