MOSFET P-CH 60V 2.4A SOT23 T&R Product overview: DMPH6250SQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6250SQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055808-DMPH6250SQ-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta)
Rds On (Max) @ Id, Vgs: 155mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 920mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 512 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): DMPH6250SQ-7DMPH6250
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMPH6250
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
MOSFET P-CH 60V 2.4A SOT23 T&R
MOSFET P-CH 60V 2.4A SOT23 T&R
P-Channel 60V 2.4A (Ta) 920mW Surface Mount SOT-23-3
MOSFET P-CH 60V 2.4A SOT23 T&R
60V 2.4A 920mW 155mΩ@2A,10V 3V@250uA P Channel SOT-23-3 MOSFETs ROHS
MOSFET, P-CH, 60V, 2.4A, SOT-23 ROHS COMPLIANT: YES
MOSFET P-CH 60V 2.4A SOT23 T&R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMPH6250SQ-7 | 1055808-DMPH6250SQ-7 | 31-DMPH6250SQ-7DKR-ND | DMPH6250SQ-7 | DMPH6250SQ-7 | DMPH6250SQ-7 | 28AK8670 | DMPH6250SQ-7 |
| Product Name | 60V 2.4A SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet, P-Ch, 60V, 2.4A, Sot-23 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | |||||
| PD | 1.62 milliwatts | 920 milliwatts | 920 milliwatts | 920 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |