DIODES Incorporated Single FETs, MOSFETs DMPH6250SQ-13

Description
MOSFET P-CH 60V 2.4A SOT23 T&R
Request a Quote Datasheet
Description
MOSFET P-CH 60V 2.4A SOT23 T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMPH6250SQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250SQ-13CT-ND
Single FETs, MOSFETs 31-DMPH6250SQ-13CT-ND
MOSFET P-CH 60V 2.4A SOT23 T&R

MOSFET P-CH 60V 2.4A SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6250SQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250SQ-13DKR-ND
Single FETs, MOSFETs 31-DMPH6250SQ-13DKR-ND
MOSFET P-CH 60V 2.4A SOT23 T&R

MOSFET P-CH 60V 2.4A SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6250SQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250SQ-13TR-ND
Single FETs, MOSFETs 31-DMPH6250SQ-13TR-ND
P-Channel 60V 2.4A (Ta) 920mW Surface Mount SOT-23-3

P-Channel 60V 2.4A (Ta) 920mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 2.4A SOT23 MOSFET Transistor
278-DMPH6250SQ-13
60V 2.4A SOT23 MOSFET Transistor 278-DMPH6250SQ-13
MOSFET P-CH 60V 2.4A SOT23 T&R Product overview: DMPH6250SQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6250SQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.4A SOT23 T&R Product overview: DMPH6250SQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6250SQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) \Cut Tape (CT) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Operating Temperature: -55°C ~ 175°C (TJ) Base Product Number: DMPH6250 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V Power Dissipation (Max): 920mW

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) \Cut Tape (CT)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Operating Temperature: -55°C ~ 175°C (TJ)
Base Product Number: DMPH6250
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V
Power Dissipation (Max): 920mW

Buy Now Datasheet
Mosfet, P-Ch, 60V, 2.4A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8669 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 2.4A, Sot-23 Rohs Compliant Diodes Inc.
28AK8669
Mosfet, P-Ch, 60V, 2.4A, Sot-23 Rohs Compliant Diodes Inc. 28AK8669
MOSFET, P-CH, 60V, 2.4A, SOT-23 ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 2.4A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6250SQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6250SQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6250SQ-13
MOSFET P-CH 60V 2.4A SOT23 T&R

MOSFET P-CH 60V 2.4A SOT23 T&R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 61V-100V

MOSFET MOSFET BVDSS: 61V-100V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMPH6250SQ-13CT-ND 278-DMPH6250SQ-13 28AK8669 DMPH6250SQ-13 DMPH6250SQ-13
Product Name Single FETs, MOSFETs 60V 2.4A SOT23 MOSFET Transistor Discrete Semiconductor Products -Transistors- FETs, MOSFETs- Single FETs, MOSFETs Mosfet, P-Ch, 60V, 2.4A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data