DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMPH6250S-7

Description
Win Source Part Number: 1055807-DMPH6250S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 920mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 512 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH6250S-7TR Base Product Number: DMPH6250 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1055807-DMPH6250S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 920mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 512 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH6250S-7TR Base Product Number: DMPH6250 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055807-DMPH6250S-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055807-DMPH6250S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055807-DMPH6250S-7
Win Source Part Number: 1055807-DMPH6250S-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta) Rds On (Max) @ Id, Vgs: 155mOhm @ 2A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 920mW Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 512 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMPH6250S-7TR Base Product Number: DMPH6250 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1055807-DMPH6250S-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.4A (Ta)
Rds On (Max) @ Id, Vgs: 155mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 920mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 512 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMPH6250S-7TR
Base Product Number: DMPH6250
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6250S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250S-7TR-ND
Single FETs, MOSFETs 31-DMPH6250S-7TR-ND
P-Channel 60V 2.4A (Ta) 920mW Surface Mount SOT-23-3

P-Channel 60V 2.4A (Ta) 920mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6250S-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250S-7CT-ND
Single FETs, MOSFETs 31-DMPH6250S-7CT-ND
MOSFET P-CH 60V 2.4A SOT23

MOSFET P-CH 60V 2.4A SOT23

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMPH6250S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMPH6250S-7DKR-ND
Single FETs, MOSFETs 31-DMPH6250S-7DKR-ND
MOSFET P-CH 60V 2.4A SOT23

MOSFET P-CH 60V 2.4A SOT23

Buy Now Datasheet
Singapore, Singapore
60V 2.4A SOT23 MOSFET Transistor
278-DMPH6250S-7
60V 2.4A SOT23 MOSFET Transistor 278-DMPH6250S-7
MOSFET P-CH 60V 2.4A SOT23 Product overview: DMPH6250S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6250S-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 2.4A SOT23 Product overview: DMPH6250S-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMPH6250S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMPH6250S-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMPH6250S-7
Single FETs, MOSFETs DMPH6250S-7
MOSFET P-CH 60V 2.4A SOT23

MOSFET P-CH 60V 2.4A SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMPH6250S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMPH6250S-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMPH6250S-7
MOSFET P-CH 60V 2.4A SOT23

MOSFET P-CH 60V 2.4A SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1055807-DMPH6250S-7 31-DMPH6250S-7TR-ND 278-DMPH6250S-7 DMPH6250S-7 DMPH6250S-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 2.4A SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 920 milliwatts 920 milliwatts 920 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data