The DMPH6051SSDQ-13 is a dual P-channel enhancement mode MOSFET in an SO-8 package, designed for automotive applications requiring AEC-Q101 qualification. It has a drain-source voltage rating of -60V, with on-resistance of 60mΩ at -10V gate-source voltage and 80mΩ at -4.5V. The device supports continuous drain current up to -4.1A at 25°C and pulsed currents up to -30A. Rated for junction temperatures from -55°C to +175°C, it features low input capacitance and fast switching, suitable for DC-DC converters and motor control. The package is molded plastic with 94V-0 flammability rating, moisture sensitivity level 1, and is RoHS compliant.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMPH6051SSDQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |